☰
BD5427EFS-E2
BD5427EFS-E2
Obsolete
Description:  IC AMP CLASS D STER 7W 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 33280
BD5427EFS-E2 vs BD5427MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 8Ohm
7W x 2 @ 8Ohm
Voltage - Supply
10V ~ 16.5V
10V ~ 16.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
44-HTSSOP-A
VQFN048V7070
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
48-VFQFN Exposed Pad