☰
BD5427EFS-E2
BD5427EFS-E2
Obsolete
Description:  IC AMP CLASS D STER 7W 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 33280
BD5427EFS-E2 vs BD5467GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
7W x 2 @ 8Ohm
700mW x 1 @ 8Ohm
Voltage - Supply
10V ~ 16.5V
2.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-HTSSOP-A
9-VCSP50L1 (1.7x1.7)
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
9-UFBGA, CSPBGA