☰
BD5431EFS-E2
BD5431EFS-E2
Obsolete
Description:  IC AMP CLASS D STER 17W 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $11.23000
In Stock: 19520
BD5431EFS-E2 vs BD5413EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
17W x 2 @ 4Ohm
5W x 2 @ 6Ohm
Voltage - Supply
10V ~ 16.5V
6V ~ 10.5V
Features
-
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-HTSSOP-A
24-HTSSOP-B
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad