Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5446EFV-E2
BD5446EFV-E2
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP D STEREO 20W HTSSOP-B54
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5446EFV-E2 Datasheet
History Price: $6.93000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD5446EFV-E2 vs BD5451EFV-E2
Part No
BD5446EFV-E2
BD5451EFV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
15W x 2 @ 8Ohm
Voltage - Supply
10V ~ 26V
10V ~ 18V
Features
Depop, Mute, Thermal Protection
Depop, Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
54-HTSSOP-B
28-HTSSOP-B
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad