☰
BD5451EFV-E2
BD5451EFV-E2
Not For New Designs
Description:  IC AMP CLASS D STER 15W 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.80600
In Stock: 49000
BD5451EFV-E2 vs BD5445EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
10W x 2 @ 8Ohm
Voltage - Supply
10V ~ 18V
10V ~ 27V
Features
Depop, Mute
Depop, Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad