☰
BD5460GUL-E2
BD5460GUL-E2
Active
Description:  IC AMP CLASS D MONO 850MW 9VCSP
Manufacturer:  Rohm Semiconductor
History Price: $2.18000
In Stock: 28240
BD5460GUL-E2 vs BD5424EFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
850mW x 1 @ 8Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
10V ~ 18V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.6x1.6)
44-HTSSOP-A
Package / Case
9-UFBGA, CSPBGA
44-VSOP (0.295", 7.50mm Width) Exposed Pad