Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5461GUL-E2
BD5461GUL-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D MONO 850MW 9VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5461GUL-E2 Datasheet
History Price: $2.18000
In Stock: 21360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD5461GUL-E2 vs BD5465GUL-E2
Part No
BD5461GUL-E2
BD5465GUL-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
850mW x 1 @ 8Ohm
600mW x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.6x1.6)
9-VCSP50L1 (1.8x1.8)
Package / Case
9-UFBGA, CSPBGA
9-UFBGA, CSPBGA