☰
BD5465GUL-E2
BD5465GUL-E2
Active
Description:  IC AMP CLASS D MONO 600MW 9VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.57000
In Stock: 48940
BD5465GUL-E2 vs BD5446EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
600mW x 1 @ 8Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
10V ~ 26V
Features
-
Depop, Mute, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.8x1.8)
54-HTSSOP-B
Package / Case
9-UFBGA, CSPBGA
54-VSSOP (0.295", 7.50mm Width) Exposed Pad