☰
BD5468GUL-E2
BD5468GUL-E2
Active
Description:  IC AMP CLASS D MONO 700MW 9VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.63000
In Stock: 43840
BD5468GUL-E2 vs BD5413EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
700mW x 1 @ 8Ohm
5W x 2 @ 6Ohm
Voltage - Supply
2.5V ~ 5.5V
6V ~ 10.5V
Features
Depop, Short-Circuit and Thermal Protection
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.7x1.7)
24-HTSSOP-B
Package / Case
9-UFBGA, CSPBGA
24-VSSOP (0.220", 5.60mm Width) Exposed Pad