Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5471MUV-E2
BD5471MUV-E2
Not For New Designs
Linear - Amplifiers - Audio
Description:
IC AMP D STER 2.3W VQFN024V4040
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5471MUV-E2 Datasheet
History Price: $2.16000
In Stock: 30080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD5471MUV-E2 vs BD5446EFV-E2
Part No
BD5471MUV-E2
BD5446EFV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.3W x 1 @ 4Ohm
20W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
10V ~ 26V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Mute, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN020V4040
54-HTSSOP-B
Package / Case
24-VFQFN Exposed Pad
54-VSSOP (0.295", 7.50mm Width) Exposed Pad