BD5471MUV-E2
BD5471MUV-E2
Not For New Designs
Description:  IC AMP D STER 2.3W VQFN024V4040
Manufacturer:  Rohm Semiconductor
History Price: $2.16000
In Stock: 37600
BD5471MUV-E2 vs BD5451EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.3W x 1 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
10V ~ 18V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN020V4040
28-HTSSOP-B
Package / Case
24-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad