Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD555BKFV-E2
BD555BKFV-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL PWM 14SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD555BKFV-E2 Datasheet
History Price: $1.53000
In Stock: 37280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD555BKFV-E2 vs BD555A1AFV-E2
Part No
BD555BKFV-E2
BD555A1AFV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
No
No
Number of Outputs
1
1
Voltage - Supply (Min)
16V
10V
Voltage - Supply (Max)
39V
38V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
40kHz ~ 400kHz
100kHz
Dimming
Analog, PWM, TRIAC
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
14-SSOP-B