☰
BD60203EFV-E2
BD60203EFV-E2
Active
Description:  2CH H-BRIDGE MOTOR DRIVER FOR DC
Manufacturer:  Rohm Semiconductor
History Price: $3.15000
In Stock: 24800
BD60203EFV-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
-
Step Resolution
-
-
Applications
Printer
General Purpose
Current - Output
1.7A
200mA
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-VFBGA
Supplier Device Package
24-HTSSOP-B
16-BGA (3x3)