☰
BD60203EFV-E2
BD60203EFV-E2
Active
Description:  2CH H-BRIDGE MOTOR DRIVER FOR DC
Manufacturer:  Rohm Semiconductor
History Price: $3.15000
In Stock: 24800
BD60203EFV-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (8)
Interface
PWM
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Printer
Camera, Printer
Current - Output
1.7A
1.65A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN036V6060