☰
BD60203EFV-E2
BD60203EFV-E2
Active
Description:  2CH H-BRIDGE MOTOR DRIVER FOR DC
Manufacturer:  Rohm Semiconductor
History Price: $3.15000
In Stock: 40600
BD60203EFV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
NMOS, PMOS
Step Resolution
-
-
Applications
Printer
Fan Controller
Current - Output
1.7A
12mA
Voltage - Supply
8V ~ 28V
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-HTSSOP-B
16-SSOP-B