Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD60203EFV-E2
BD60203EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
2CH H-BRIDGE MOTOR DRIVER FOR DC
Manufacturer:
Rohm Semiconductor
Datasheet:
BD60203EFV-E2 Datasheet
History Price: $3.15000
In Stock: 16900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD60203EFV-E2 vs BD6989FVM-TR
Part No
BD60203EFV-E2
BD6989FVM-TR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
-
-
Applications
Printer
Fan Motor Driver
Current - Output
1.7A
700mA
Voltage - Supply
8V ~ 28V
2.9V ~ 8V
Voltage - Load
-
2.9V ~ 8V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-HTSSOP-B
8-MSOP