☰
BD6020GU-E2
BD6020GU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA 40VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6020GU-E2 Datasheet
History Price: Obsolete
In Stock: 18700
BD6020GU-E2 vs BD6023AGU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
-
10
Voltage - Supply (Min)
-
1.62V, 2.7V
Voltage - Supply (Max)
-
3.3V, 4.5V
Voltage - Output
-
1.8V, 3V, -8V, 15V
Current - Output / Channel
-
30mA, 150mA
Frequency
-
-
Dimming
-
No
Applications
-
Backlight, Camera Flash
Operating Temperature
-
-30 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
64-VFBGA, CSPBGA
Supplier Device Package
-
VCSP85H5