☰
BD6023AGU-E2
BD6023AGU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 23520
BD6023AGU-E2 vs BD6028GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
-
Topology
Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
-
Number of Outputs
10
-
Voltage - Supply (Min)
1.62V, 2.7V
-
Voltage - Supply (Max)
3.3V, 4.5V
-
Voltage - Output
1.8V, 3V, -8V, 15V
-
Current - Output / Channel
30mA, 150mA
-
Frequency
-
-
Dimming
No
-
Applications
Backlight, Camera Flash
-
Operating Temperature
-30 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
64-VFBGA, CSPBGA
-
Supplier Device Package
VCSP85H5
-