☰
BD6025GU-E2
BD6025GU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6025GU-E2 Datasheet
History Price: Obsolete
In Stock: 16640
BD6025GU-E2 vs BD6062GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Linear
Topology
-
-
Internal Switch(s)
-
Yes
Number of Outputs
-
1
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
5.4V
Current - Output / Channel
-
800mA (Flash)
Frequency
-
600kHz
Dimming
-
-
Applications
-
Camera Flash
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
23-VFBGA, CSPBGA
Supplier Device Package
-
23-VCSP8H2 (2.7x2.7)