☰
BD6025GU-E2
BD6025GU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6025GU-E2 Datasheet
History Price: Obsolete
In Stock: 16640
BD6025GU-E2 vs BD6590MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
-
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
-
6
Voltage - Supply (Min)
-
4.5V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
40V
Current - Output / Channel
-
30mA
Frequency
-
1.5MHz
Dimming
-
Analog, PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
VQFN020V4040