Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6028GU-E2
BD6028GU-E2
Obsolete
PMIC - LED Drivers
Description:
IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6028GU-E2 Datasheet
History Price: Obsolete
In Stock: 9760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6028GU-E2 vs BD6023AGU-E2
Part No
BD6028GU-E2
BD6023AGU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
-
10
Voltage - Supply (Min)
-
1.62V, 2.7V
Voltage - Supply (Max)
-
3.3V, 4.5V
Voltage - Output
-
1.8V, 3V, -8V, 15V
Current - Output / Channel
-
30mA, 150mA
Frequency
-
-
Dimming
-
No
Applications
-
Backlight, Camera Flash
Operating Temperature
-
-30 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
64-VFBGA, CSPBGA
Supplier Device Package
-
VCSP85H5