☰
BD6028GU-E2
BD6028GU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6028GU-E2 Datasheet
History Price: Obsolete
In Stock: 9760
BD6028GU-E2 vs BD6095GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
-
6 + 2LDOs
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
5.1V
Current - Output / Channel
-
25.6mA, 120mA
Frequency
-
1MHz
Dimming
-
I2C
Applications
-
Backlight
Operating Temperature
-
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
35-UFBGA, CSPBGA
Supplier Device Package
-
VCSP50L3