Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD6044GUL-E2
BD6044GUL-E2
Active
PMIC - Power Management - Specialized
Description:
IC CHARGE PROTECTION 9-VCSP50L1
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6044GUL-E2 Datasheet
History Price: $1.27800
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6044GUL-E2 vs BD6047AGUL-E2
Part No
BD6044GUL-E2
BD6047AGUL-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Overvoltage Protection Controller
Overvoltage Protection
Current - Supply
45μA
40μA
Voltage - Supply
2.2V ~ 34V
2.2V ~ 28V
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA, WLCSP
9-UFBGA, CSPBGA
Supplier Device Package
9-VCSP50L1 (1.6x1.6)
VCSP50L1