Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD6047AGUL-E2
BD6047AGUL-E2
Active
PMIC - Power Management - Specialized
Description:
BD6047AGUL PROTECTS THE DEVICES
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6047AGUL-E2 Datasheet
History Price: $2.29000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6047AGUL-E2 vs BD6015GU-E2
Part No
BD6047AGUL-E2
BD6015GU-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Overvoltage Protection
-
Current - Supply
40μA
-
Voltage - Supply
2.2V ~ 28V
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
9-UFBGA, CSPBGA
-
Supplier Device Package
VCSP50L1
-