☰
BD6047AGUL-E2
BD6047AGUL-E2
Active
Description:  BD6047AGUL PROTECTS THE DEVICES
Manufacturer:  Rohm Semiconductor
History Price: $2.29000
In Stock: 42240
BD6047AGUL-E2 vs BD6044GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Overvoltage Protection
Overvoltage Protection Controller
Current - Supply
40μA
45μA
Voltage - Supply
2.2V ~ 28V
2.2V ~ 34V
Operating Temperature
-40℃ ~ 85℃
-35℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA, CSPBGA
9-UFBGA, WLCSP
Supplier Device Package
VCSP50L1
9-VCSP50L1 (1.6x1.6)