☰
BD6062GU-E2
BD6062GU-E2
Obsolete
Description:  IC LED DRIVER LIN 800MA VCSP85H2
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6062GU-E2 Datasheet
History Price: Obsolete
In Stock: 46000
BD6062GU-E2 vs BD6083GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6 + 4LDOs
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.4V
-
Current - Output / Channel
800mA (Flash)
25.6mA
Frequency
600kHz
1MHz
Dimming
-
I2C
Applications
Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
23-VFBGA, CSPBGA
35-UFBGA, CSPBGA
Supplier Device Package
23-VCSP8H2 (2.7x2.7)
VCSP50L3