Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6066GU-E2
BD6066GU-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR DIM VCSP85H2
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6066GU-E2 Datasheet
History Price: $6.71000
In Stock: 32240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6066GU-E2 vs BD6095GUL-E2
Part No
BD6066GU-E2
BD6095GUL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
6 + 2LDOs
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
22V
5.5V
Voltage - Output
40.5V
5.1V
Current - Output / Channel
30mA
25.6mA, 120mA
Frequency
1MHz
1MHz
Dimming
PWM
I2C
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
17-VFBGA, CSPBGA
35-UFBGA, CSPBGA
Supplier Device Package
VCSP85H2
VCSP50L3