☰
BD6066GU-E2
BD6066GU-E2
Not For New Designs
Description:  IC LED DRIVER CTRLR DIM VCSP85H2
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6066GU-E2 Datasheet
History Price: $6.71000
In Stock: 32240
BD6066GU-E2 vs BD6581GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
22V
22V
Voltage - Output
40.5V
-
Current - Output / Channel
30mA
25mA
Frequency
1MHz
1MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
17-VFBGA, CSPBGA
24-VFBGA, CSPBGA
Supplier Device Package
VCSP85H2
VCSP85H2