☰
BD6067GU-E2
BD6067GU-E2
Not For New Designs
Description:  IC LED DRVR RGLTR PWM VCSP85H1
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6067GU-E2 Datasheet
History Price: $1.61700
In Stock: 25360
BD6067GU-E2 vs BD6095GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6 + 2LDOs
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
30V
5.1V
Current - Output / Channel
20mA
25.6mA, 120mA
Frequency
1MHz
1MHz
Dimming
PWM
I2C
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFBGA, CSPBGA
35-UFBGA, CSPBGA
Supplier Device Package
VCSP85H1
VCSP50L3