Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6069GUT-E2
BD6069GUT-E2
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR 270MA VCSP60N1
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6069GUT-E2 Datasheet
History Price: $2.79000
In Stock: 18480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6069GUT-E2 vs BD6025GU-E2
Part No
BD6069GUT-E2
BD6025GU-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
1
-
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
18V
-
Current - Output / Channel
270mA (Switch)
-
Frequency
1MHz
-
Dimming
-
-
Applications
Backlight
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-WFBGA, CSPBGA
-
Supplier Device Package
VCSP60N1
-