☰
BD6069GUT-E2
BD6069GUT-E2
Obsolete
Description:  IC LED DRVR RGLTR 270MA VCSP60N1
Manufacturer:  Rohm Semiconductor
History Price: $2.79000
In Stock: 18480
BD6069GUT-E2 vs BD6150MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
2.7V
4.2V
Voltage - Supply (Max)
5.5V
26V
Voltage - Output
18V
-
Current - Output / Channel
270mA (Switch)
30mA
Frequency
1MHz
1.25MHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFBGA, CSPBGA
24-VFQFN Exposed Pad
Supplier Device Package
VCSP60N1
VQFN020V4040