Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6083GUL-E2
BD6083GUL-E2
Obsolete
PMIC - LED Drivers
Description:
IC LED DRV RGLTR I2C VCSP50L3
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6083GUL-E2 Datasheet
History Price: Obsolete
In Stock: 34080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6083GUL-E2 vs BD6085GUL-E2
Part No
BD6083GUL-E2
BD6085GUL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6 + 4LDOs
7 + 4LDOs
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
5.1V
Current - Output / Channel
25.6mA
30mA
Frequency
1MHz
900kHz
Dimming
I2C
-
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
35-UFBGA, CSPBGA
Supplier Device Package
VCSP50L3
VCSP50L3