☰
BD6083GUL-E2
BD6083GUL-E2
Obsolete
Description:  IC LED DRV RGLTR I2C VCSP50L3
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 34080
BD6083GUL-E2 vs BD6150MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6 + 4LDOs
6
Voltage - Supply (Min)
2.7V
4.2V
Voltage - Supply (Max)
5.5V
26V
Voltage - Output
-
-
Current - Output / Channel
25.6mA
30mA
Frequency
1MHz
1.25MHz
Dimming
I2C
PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
24-VFQFN Exposed Pad
Supplier Device Package
VCSP50L3
VQFN020V4040