☰
BD6088GUL-E2
BD6088GUL-E2
Obsolete
Description:  IC LED DRIVER BKLT 36VCSP50L3
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 20320
BD6088GUL-E2 vs BD6066GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
10
4
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
22V
Voltage - Output
5.5V
40.5V
Current - Output / Channel
-
30mA
Frequency
800kHz ~ 1.2MHz
1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, CSPBGA
17-VFBGA, CSPBGA
Supplier Device Package
VCSP50L3
VCSP85H2