☰
BD6088GUL-E2
BD6088GUL-E2
Obsolete
Description:  IC LED DRIVER BKLT 36VCSP50L3
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 20320
BD6088GUL-E2 vs BD6590MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
DC DC Regulator
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
10
6
Voltage - Supply (Min)
2.7V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.5V
40V
Current - Output / Channel
-
30mA
Frequency
800kHz ~ 1.2MHz
1.5MHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, CSPBGA
24-VFQFN Exposed Pad
Supplier Device Package
VCSP50L3
VQFN020V4040