☰
BD60910GU-E2
BD60910GU-E2
Not For New Designs
Description:  IC LED DRVR RGLTR PWM 24VCSP
Manufacturer:  Rohm Semiconductor
History Price: $3.18000
In Stock: 13440
BD60910GU-E2 vs BD6066GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
22V
Voltage - Output
-
40.5V
Current - Output / Channel
25.6mA
30mA
Frequency
1MHz
1MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFBGA, CSPBGA
17-VFBGA, CSPBGA
Supplier Device Package
VCSP85H3
VCSP85H2