Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD60910GU-E2
BD60910GU-E2
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 24VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD60910GU-E2 Datasheet
History Price: $3.18000
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD60910GU-E2 vs BD6150MUV-E2
Part No
BD60910GU-E2
BD6150MUV-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
2.7V
4.2V
Voltage - Supply (Max)
5.5V
26V
Voltage - Output
-
-
Current - Output / Channel
25.6mA
30mA
Frequency
1MHz
1.25MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFBGA, CSPBGA
24-VFQFN Exposed Pad
Supplier Device Package
VCSP85H3
VQFN020V4040