☰
BD6095GUL-E2
BD6095GUL-E2
Obsolete
Description:  IC LED DRV RGLTR I2C VCSP50L3
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6560
BD6095GUL-E2 vs BD6028GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
-
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
-
Number of Outputs
6 + 2LDOs
-
Voltage - Supply (Min)
2.7V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
5.1V
-
Current - Output / Channel
25.6mA, 120mA
-
Frequency
1MHz
-
Dimming
I2C
-
Applications
Backlight
-
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
35-UFBGA, CSPBGA
-
Supplier Device Package
VCSP50L3
-