☰
BD6095GUL-E2
BD6095GUL-E2
Obsolete
Description:  IC LED DRV RGLTR I2C VCSP50L3
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 6560
BD6095GUL-E2 vs BD6062GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
6 + 2LDOs
1
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.1V
5.4V
Current - Output / Channel
25.6mA, 120mA
800mA (Flash)
Frequency
1MHz
600kHz
Dimming
I2C
-
Applications
Backlight
Camera Flash
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-UFBGA, CSPBGA
23-VFBGA, CSPBGA
Supplier Device Package
VCSP50L3
23-VCSP8H2 (2.7x2.7)