☰
BD61245EFV-E2
BD61245EFV-E2
Active
Description:  IC MOTOR DRIVER HTSSOP-B16
Manufacturer:  Rohm Semiconductor
History Price: $2.36000
In Stock: 42220
BD61245EFV-E2 vs BD68610EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
1.8A
600mA
Voltage - Supply
4V ~ 16V
19V ~ 28V
Voltage - Load
0.44V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-HTSSOP-B
20-HTSSOP-B