Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD61245EFV-E2
BD61245EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER HTSSOP-B16
Manufacturer:
Rohm Semiconductor
Datasheet:
BD61245EFV-E2 Datasheet
History Price: $2.36000
In Stock: 37160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD61245EFV-E2 vs BD6964F-E2
Part No
BD61245EFV-E2
BD6964F-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1.8A
1A
Voltage - Supply
4V ~ 16V
3.3V ~ 15V
Voltage - Load
0.44V
3.3V ~ 14V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP-B
8-SOP