☰
BD61248NUX-E2
BD61248NUX-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.91000
In Stock: 26640
BD61248NUX-E2 vs BD6794EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
-
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Printer
Current - Output
1.2A
2A
Voltage - Supply
4.5V ~ 16V
18V ~ 32V
Voltage - Load
0.4V (Max)
18V ~ 32V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
VSON010X3030
40-HTSSOP-B