☰
BD61248NUX-E2
BD61248NUX-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.91000
In Stock: 26640
BD61248NUX-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (12)
Interface
-
Serial
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Camera
Current - Output
1.2A
500mA
Voltage - Supply
4.5V ~ 16V
2.5V ~ 5.5V
Voltage - Load
0.4V (Max)
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
48-VFQFN
Supplier Device Package
VSON010X3030
48-UQFN (7.2x7.2)