☰
BD61248NUX-E2
BD61248NUX-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.91000
In Stock: 26640
BD61248NUX-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
-
-
Technology
DMOS
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1.2A
-
Voltage - Supply
4.5V ~ 16V
-
Voltage - Load
0.4V (Max)
-
Operating Temperature
-40 ℃ ~ 105 ℃
-
Mounting Type
Surface Mount
-
Package / Case
10-UFDFN Exposed Pad
-
Supplier Device Package
VSON010X3030
-