Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD61248NUX-E2
BD61248NUX-E2
Active
PMIC - Motor Drivers, Controllers
Description:
MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:
Rohm Semiconductor
Datasheet:
BD61248NUX-E2 Datasheet
History Price: $1.91000
In Stock: 26640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD61248NUX-E2 vs BD6941FM-E2
Part No
BD61248NUX-E2
BD6941FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
-
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Automotive
Current - Output
1.2A
1.25A
Voltage - Supply
4.5V ~ 16V
8V ~ 16V
Voltage - Load
0.4V (Max)
8V ~ 16V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
VSON010X3030
36-HSOP-M