☰
BD61248NUX-E2
BD61248NUX-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.91000
In Stock: 26640
BD61248NUX-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
-
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
1.2A
1A
Voltage - Supply
4.5V ~ 16V
3.5V ~ 17V
Voltage - Load
0.4V (Max)
20V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VSON010X3030
14-SSOP-B