☰
BD61251FV-E2
BD61251FV-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.21000
In Stock: 12880
BD61251FV-E2 vs BD68715EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
PWM
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
10mA
1.2A
Voltage - Supply
4.5V ~ 16V
19V ~ 28V
Voltage - Load
18V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SSOP-B
28-HTSSOP-B