Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD61251FV-E2
BD61251FV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:
Rohm Semiconductor
Datasheet:
BD61251FV-E2 Datasheet
History Price: $1.21000
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD61251FV-E2 vs BD6874GSW-E2
Part No
BD61251FV-E2
BD6874GSW-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
10mA
200mA
Voltage - Supply
4.5V ~ 16V
2.5V ~ 5.5V
Voltage - Load
18V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-VFBGA
Supplier Device Package
16-SSOP-B
16-BGA (3x3)