☰
BD61251FV-E2
BD61251FV-E2
Active
Description:  MULTIFUNCTION SINGLE-PHASE FULL-
Manufacturer:  Rohm Semiconductor
History Price: $1.21000
In Stock: 45360
BD61251FV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
10mA
12mA
Voltage - Supply
4.5V ~ 16V
4.3V ~ 17V
Voltage - Load
18V
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SSOP-B