☰
BD6142AMUV-E2
BD6142AMUV-E2
Not For New Designs
Description:  IC LED DRV RGLTR PWM 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $7.78000
In Stock: 35920
BD6142AMUV-E2 vs BD6088GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
10
Voltage - Supply (Min)
4.2V
2.7V
Voltage - Supply (Max)
27V
5.5V
Voltage - Output
41V
5.5V
Current - Output / Channel
30mA
-
Frequency
1.25MHz
800kHz ~ 1.2MHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
36-UFBGA, CSPBGA
Supplier Device Package
VQFN020V4040
VCSP50L3